The Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, has a capacitance of 33 µF with a tolerance of ±10% and a voltage rating of 25 V. It is housed in a 2917 [7343 Metric] case size, making it suitable for various applications including industrial and telecom infrastructure. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is RoHS compliant and features 100% matte tin terminations, ensuring compatibility with high-volume automatic pick and place equipment. It meets EIA-535-BAAC mechanical and performance requirements and has a moisture sensitivity level of 1. The capacitor is designed for reliability in demanding environments, making it a viable option for engineers seeking dependable performance in their projects.
Capacitor Tantalum SMT 293D 25V 33uF
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
33uF 25V Tantalum Capacitor, 2917 SMD Product overview: 293D336X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9025D2TE3
CAP TANT 33UF 25V 10% 2917
CAP TANT 33UF 10% 25V 2917
CAP TANT 33UF 10% 25V 2917
CAP TANT 33UF 10% 25V 2917
TANTALUM CAPACITOR, 33UF 25V, 0.7 OHM, 0.1, 7343-31; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
CAPACITOR, TANT, 33UF, 25V, 2917, REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 33 F, 10%, 25 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 33µF, 25V, 10%, REEL; Capacitance:33µF; Voltage Rating:25V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6844092P | 1693365 | 718-1080-2-ND | 718-1080-6-ND | 59-293D336X9025D2TE3 | 874-293D336X9025D2TE3 | 293D336X9025D2TE3 | 293D336X9025D2TE3 | 293D336X9025D2TE3 | 09K6443 | 47R4665 | 12AC4274 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 33uF 25V Capacitor | CAP TANT 33UF 25V 10% 2917 | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 33Uf 25V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 33 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay | Cap, 33Μf, 25V, 10%, Reel; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Electrostatic Capacitors | MnO2 | Tantalum |