Vishay Precision Group Capacitance Vishay 293D336X9020D2TE3.

Description
Capacitance:33µF; Voltage(DC):20V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.7ohm; Manufacturer Size Code:D; Series Name:293D RoHS Compliant: Yes
Description
Capacitance:33µF; Voltage(DC):20V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.7ohm; Manufacturer Size Code:D; Series Name:293D RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 26AC6870 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
26AC6870
Capacitance Vishay 26AC6870
Capacitance:33µF; Voltage(DC):20V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.7ohm; Manufacturer Size Code:D; Series Name:293D RoHS Compliant: Yes

Capacitance:33µF; Voltage(DC):20V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.7ohm; Manufacturer Size Code:D; Series Name:293D RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6870
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers