Vishay Precision Group SMD 33uF 20V Capacitor 293D336X9020C2TE3

Description
33uF 20V Tantalum Capacitor, 2312 SMD Product overview: 293D336X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9020C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 20V Tantalum Capacitor, 2312 SMD Product overview: 293D336X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9020C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 20V Capacitor
59-293D336X9020C2TE3
SMD 33uF 20V Capacitor 59-293D336X9020C2TE3
33uF 20V Tantalum Capacitor, 2312 SMD Product overview: 293D336X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9020C2TE3 can be used for catalog matching and distributor lookup.

33uF 20V Tantalum Capacitor, 2312 SMD Product overview: 293D336X9020C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9020C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6844083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844083
Tantalum Capacitors 6844083
Capacitor Tantalum SMT 293D 20V 33uF

Capacitor Tantalum SMT 293D 20V 33uF

Supplier's Site
Tantalum Capacitors - 6844083P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844083P
Tantalum Capacitors 6844083P
Capacitor Tantalum SMT 293D 20V 33uF

Capacitor Tantalum SMT 293D 20V 33uF

Supplier's Site
Tantalum Capacitors - 1693362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693362
Tantalum Capacitors 1693362
Capacitor Tantalum SMT 293D 20V 33uF

Capacitor Tantalum SMT 293D 20V 33uF

Supplier's Site
Tantalum Capacitors - 718-293D336X9020C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X9020C2TE3TR-ND
Tantalum Capacitors 718-293D336X9020C2TE3TR-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X9020C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X9020C2TE3CT-ND
Tantalum Capacitors 718-293D336X9020C2TE3CT-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X9020C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X9020C2TE3DKR-ND
Tantalum Capacitors 718-293D336X9020C2TE3DKR-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D336X9020C2TE3 - 1003724-293D336X9020C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D336X9020C2TE3
1003724-293D336X9020C2TE3
Tantalum Capacitors - 293D336X9020C2TE3 1003724-293D336X9020C2TE3
Manufacturer: Vishay Win Source Part Number: 1003724-293D336X9020 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±10% Manufacturer Size Code: C ESR: 1 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003724-293D336X9020C2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 1 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D336X9020C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X9020C2TE3
Capacitors - Tantalum Capacitors 293D336X9020C2TE3
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay - 09K6440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay
09K6440
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay 09K6440
CAP, 33UF, 20V, TANT, CASE C; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:330mA; Product Length:6mm RoHS Compliant: Yes

CAP, 33UF, 20V, TANT, CASE C; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:330mA; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay - 66AJ2020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay
66AJ2020
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay 66AJ2020
CAP, 33UF, 20V, TANT, CASE C; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:330mA; Product Length:6mm RoHS Compliant: Yes

CAP, 33UF, 20V, TANT, CASE C; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:330mA; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D336X9020C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X9020C2TE3
Tantalum Capacitors 293D336X9020C2TE3
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D336X9020C2TE3 6844083 6844083P 718-293D336X9020C2TE3TR-ND 718-293D336X9020C2TE3DKR-ND 1003724-293D336X9020C2TE3 293D336X9020C2TE3 09K6440 293D336X9020C2TE3
Product Name SMD 33uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D336X9020C2TE3 Capacitors - Tantalum Capacitors Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details