Vishay Precision Group Tantalum Capacitors 293D336X9016B2TE3

Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D336X9016B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X9016B2TE3CT-ND
Tantalum Capacitors 718-293D336X9016B2TE3CT-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X9016B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X9016B2TE3DKR-ND
Tantalum Capacitors 718-293D336X9016B2TE3DKR-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X9016B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X9016B2TE3TR-ND
Tantalum Capacitors 718-293D336X9016B2TE3TR-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 6844086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844086
Tantalum Capacitors 6844086
Capacitor Tantalum SMT 293D 16V 33uF

Capacitor Tantalum SMT 293D 16V 33uF

Supplier's Site
Tantalum Capacitors - 6844086P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844086P
Tantalum Capacitors 6844086P
Capacitor Tantalum SMT 293D 16V 33uF

Capacitor Tantalum SMT 293D 16V 33uF

Supplier's Site
Tantalum Capacitors - 1693363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693363
Tantalum Capacitors 1693363
Capacitor Tantalum SMT 293D 16V 33uF

Capacitor Tantalum SMT 293D 16V 33uF

Supplier's Site
Tantalum Capacitors - 293D336X9016B2TE3 - 762110-293D336X9016B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D336X9016B2TE3
762110-293D336X9016B2TE3
Tantalum Capacitors - 293D336X9016B2TE3 762110-293D336X9016B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 762110-293D336X9016B 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1.8 Ohm Manufacturer Size Code: B Family Name: 293D Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.11mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T491B336K016AG7280; T491B336K016AH7280; T491B336K016AT; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 762110-293D336X9016B2TE3
Series: TANTAMOUNT, 293D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 33μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 1.8 Ohm
Manufacturer Size Code: B
Family Name: 293D
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.083" (2.11mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): T491B336K016AG7280; T491B336K016AH7280; T491B336K016AT; ;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V Capacitor
59-293D336X9016B2TE3
SMD 33uF 16V Capacitor 59-293D336X9016B2TE3
33uF 16V Tantalum Capacitor, 1411 SMD, 1.8R ESR Product overview: 293D336X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9016B2TE3 can be used for catalog matching and distributor lookup.

33uF 16V Tantalum Capacitor, 1411 SMD, 1.8R ESR Product overview: 293D336X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D336X9016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X9016B2TE3
Tantalum Capacitors 293D336X9016B2TE3
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site Datasheet
Cap, 33Uf, 16V, Tant, Case B; Capacitance Vishay - 37AJ7787 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 16V, Tant, Case B; Capacitance Vishay
37AJ7787
Cap, 33Uf, 16V, Tant, Case B; Capacitance Vishay 37AJ7787
CAP, 33UF, 16V, TANT, CASE B; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:220mA; Qualification:- RoHS Compliant: Yes

CAP, 33UF, 16V, TANT, CASE B; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:220mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 16V, Tant, Case B Rohs Compliant Vishay - 69AH4653 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 16V, Tant, Case B Rohs Compliant Vishay
69AH4653
Cap, 33Uf, 16V, Tant, Case B Rohs Compliant Vishay 69AH4653
CAP, 33UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 33UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP TANT 33UF 16V 10% 1411 - 874-293D336X9016B2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 33UF 16V 10% 1411
874-293D336X9016B2TE3
CAP TANT 33UF 16V 10% 1411 874-293D336X9016B2TE3
CAP TANT 33UF 16V 10% 1411

CAP TANT 33UF 16V 10% 1411

Supplier's Site
Tantalum Capacitors - 293D336X9016B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D336X9016B2TE3
Tantalum Capacitors 293D336X9016B2TE3
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D336X9016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X9016B2TE3
Capacitors - Tantalum Capacitors 293D336X9016B2TE3
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D336X9016B2TE3CT-ND 718-293D336X9016B2TE3DKR-ND 6844086 6844086P 762110-293D336X9016B2TE3 59-293D336X9016B2TE3 293D336X9016B2TE3 37AJ7787 69AH4653 874-293D336X9016B2TE3 293D336X9016B2TE3 293D336X9016B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D336X9016B2TE3 SMD 33uF 16V Capacitor Tantalum Capacitors Cap, 33Uf, 16V, Tant, Case B; Capacitance Vishay Cap, 33Uf, 16V, Tant, Case B Rohs Compliant Vishay CAP TANT 33UF 16V 10% 1411 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 2002-104MPR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminium Capacitors - 1713198 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details