Vishay Precision Group Tantalum Capacitors 293D336X9010D2TE3

Description
Tantalum Capacitors SMD 33uF 10V 10%
Request a Quote Datasheet
Description
Tantalum Capacitors SMD 33uF 10V 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2525207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525207
Tantalum Capacitors 2525207
Tantalum Capacitors SMD 33uF 10V 10%

Tantalum Capacitors SMD 33uF 10V 10%

Supplier's Site
Tantalum Capacitors - 2525207P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525207P
Tantalum Capacitors 2525207P
Tantalum Capacitors SMD 33uF 10V 10%

Tantalum Capacitors SMD 33uF 10V 10%

Supplier's Site
Tantalum Capacitors - 2525206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525206
Tantalum Capacitors 2525206
Tantalum Capacitors SMD 33uF 10V 10%

Tantalum Capacitors SMD 33uF 10V 10%

Supplier's Site
Singapore, Singapore
SMD 33uF 10V Capacitor
59-293D336X9010D2TE3
SMD 33uF 10V Capacitor 59-293D336X9010D2TE3
33uF 10V Tantalum Capacitor, 2917 SMD, 125°C Product overview: 293D336X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9010D2TE3 can be used for catalog matching and distributor lookup.

33uF 10V Tantalum Capacitor, 2917 SMD, 125°C Product overview: 293D336X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X9010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1076-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1076-2-ND
Tantalum Capacitors 718-1076-2-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1076-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1076-1-ND
Tantalum Capacitors 718-1076-1-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1076-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1076-6-ND
Tantalum Capacitors 718-1076-6-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D336X9010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X9010D2TE3
Tantalum Capacitors 293D336X9010D2TE3
CAP TANT 33UF 10% 10V 2917

CAP TANT 33UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf 10V, 0.8 Ohm, 0.1, 7343-31; Capacitance Vishay - 65K2876 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 10V, 0.8 Ohm, 0.1, 7343-31; Capacitance Vishay
65K2876
Tantalum Capacitor, 33Uf 10V, 0.8 Ohm, 0.1, 7343-31; Capacitance Vishay 65K2876
TANTALUM CAPACITOR, 33UF 10V, 0.8 OHM, 0.1, 7343-31; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 10V, 0.8 OHM, 0.1, 7343-31; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D336X9010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X9010D2TE3
Capacitors - Tantalum Capacitors 293D336X9010D2TE3
CAP TANT 33UF 10% 10V 2917

CAP TANT 33UF 10% 10V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2525207 59-293D336X9010D2TE3 718-1076-2-ND 718-1076-6-ND 293D336X9010D2TE3 65K2876 293D336X9010D2TE3
Product Name Tantalum Capacitors SMD 33uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf 10V, 0.8 Ohm, 0.1, 7343-31; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details