Vishay Intertechnology, Inc. Tantalum Capacitors 293D336X9004A2TE3

Description
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D336X9004A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D336X9004A2TE3-ND
Tantalum Capacitors 293D336X9004A2TE3-ND
33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm

33µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D336X9004A2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D336X9004A2TE3
Capacitors - Tantalum Capacitors 293D336X9004A2TE3
CAP TANT 33UF 10% 4V 1206

CAP TANT 33UF 10% 4V 1206

Supplier's Site
Tantalum Capacitors - 293D336X9004A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X9004A2TE3
Tantalum Capacitors 293D336X9004A2TE3
CAP TANT 33UF 10% 4V 1206

CAP TANT 33UF 10% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D336X9004A2TE3-ND 293D336X9004A2TE3 293D336X9004A2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details