Vishay Intertechnology, Inc. Tantalum Capacitors 293D336X06R3C2TE3

Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D336X06R3C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D336X06R3C2TE3-ND
Tantalum Capacitors 293D336X06R3C2TE3-ND
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D336X06R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X06R3C2TE3
Capacitors - Tantalum Capacitors 293D336X06R3C2TE3
CAP TANT 33UF 20% 6.3V 2312

CAP TANT 33UF 20% 6.3V 2312

Supplier's Site
Tantalum Capacitors - 293D336X06R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X06R3C2TE3
Tantalum Capacitors 293D336X06R3C2TE3
CAP TANT 33UF 20% 6.3V 2312

CAP TANT 33UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D336X06R3C2TE3-ND 293D336X06R3C2TE3 293D336X06R3C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details