Vishay Intertechnology, Inc. SMD 33uF 16V Capacitor 293D336X0016B2TE3

Description
33uF 16V Tantalum Capacitor, 1.8R ESR, 125C, SMD Product overview: 293D336X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X0016B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 16V Tantalum Capacitor, 1.8R ESR, 125C, SMD Product overview: 293D336X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X0016B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 16V Capacitor
59-293D336X0016B2TE3
SMD 33uF 16V Capacitor 59-293D336X0016B2TE3
33uF 16V Tantalum Capacitor, 1.8R ESR, 125C, SMD Product overview: 293D336X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X0016B2TE3 can be used for catalog matching and distributor lookup.

33uF 16V Tantalum Capacitor, 1.8R ESR, 125C, SMD Product overview: 293D336X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X0016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1150332-293D336X0016B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1150332-293D336X0016B2TE3
Capacitors - Tantalum Capacitors 1150332-293D336X0016B2TE3
Win Source Part Number: 1150332-293D336X0016 B2TE3 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 293D Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 1.8Ohm Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 293D336X0016B2TE3-ND ,718-293D336X0016B2T E3TR,718-293D336X001 6B2TE3DKR,718-293D33 6X0016B2TE3CT

Win Source Part Number: 1150332-293D336X0016B2TE3
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 293D
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.11mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 1.8Ohm
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 293D336X0016B2TE3-ND,718-293D336X0016B2TE3TR,718-293D336X0016B2TE3DKR,718-293D336X0016B2TE3CT

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X0016B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X0016B2TE3CT-ND
Tantalum Capacitors 718-293D336X0016B2TE3CT-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X0016B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X0016B2TE3DKR-ND
Tantalum Capacitors 718-293D336X0016B2TE3DKR-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X0016B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X0016B2TE3TR-ND
Tantalum Capacitors 718-293D336X0016B2TE3TR-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D336X0016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X0016B2TE3
Tantalum Capacitors 293D336X0016B2TE3
CAP TANT 33UF 20% 16V 1411

CAP TANT 33UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D336X0016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X0016B2TE3
Capacitors - Tantalum Capacitors 293D336X0016B2TE3
CAP TANT 33UF 20% 16V 1411

CAP TANT 33UF 20% 16V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D336X0016B2TE3 1150332-293D336X0016B2TE3 718-293D336X0016B2TE3CT-ND 718-293D336X0016B2TE3DKR-ND 293D336X0016B2TE3 293D336X0016B2TE3
Product Name SMD 33uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers