Vishay Intertechnology, Inc. Tantalum Capacitors - 293D336X0010D2TE3 293D336X0010D2TE3

Description
Manufacturer: Vishay Win Source Part Number: 1003721-293D336X0010 D2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: D ESR: 800 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1003721-293D336X0010 D2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: D ESR: 800 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 33µF, 10V tantalum capacitor (part number 09K6397) features a molded case design suitable for surface mount applications. It is classified under case code D (7343 metric) and has a capacitance tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It is rated for a maximum ripple current of 430 mA and has an equivalent series resistance (ESR) of 0.8 ohms. This component is RoHS compliant and is designed for use in various applications, including industrial and telecom infrastructure. The capacitor is compatible with high-volume automatic pick and place equipment, making it suitable for mass production environments.

Datasheet Summary
Powered by GS/AI

The Vishay 33µF, 10V tantalum capacitor (part number 09K6397) features a molded case design suitable for surface mount applications. It is classified under case code D (7343 metric) and has a capacitance tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It is rated for a maximum ripple current of 430 mA and has an equivalent series resistance (ESR) of 0.8 ohms. This component is RoHS compliant and is designed for use in various applications, including industrial and telecom infrastructure. The capacitor is compatible with high-volume automatic pick and place equipment, making it suitable for mass production environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D336X0010D2TE3 - 1003721-293D336X0010D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D336X0010D2TE3
1003721-293D336X0010D2TE3
Tantalum Capacitors - 293D336X0010D2TE3 1003721-293D336X0010D2TE3
Manufacturer: Vishay Win Source Part Number: 1003721-293D336X0010 D2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: D ESR: 800 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003721-293D336X0010D2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: D
ESR: 800 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X0010D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X0010D2TE3TR-ND
Tantalum Capacitors 718-293D336X0010D2TE3TR-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X0010D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X0010D2TE3CT-ND
Tantalum Capacitors 718-293D336X0010D2TE3CT-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D336X0010D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D336X0010D2TE3DKR-ND
Tantalum Capacitors 718-293D336X0010D2TE3DKR-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V Capacitor
59-293D336X0010D2TE3
SMD 33uF 10V Capacitor 59-293D336X0010D2TE3
Tantalum Capacitor 33uF 10V 20% 7343 SMD 800mR 125C Product overview: 293D336X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X0010D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 33uF 10V 20% 7343 SMD 800mR 125C Product overview: 293D336X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D336X0010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D336X0010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D336X0010D2TE3
Capacitors - Tantalum Capacitors 293D336X0010D2TE3
CAP TANT 33UF 20% 10V 2917

CAP TANT 33UF 20% 10V 2917

Supplier's Site
Cap, 33Uf, 10V, Tant, Case D; Capacitance Vishay - 09K6397 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 10V, Tant, Case D; Capacitance Vishay
09K6397
Cap, 33Uf, 10V, Tant, Case D; Capacitance Vishay 09K6397
CAP, 33UF, 10V, TANT, CASE D; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

CAP, 33UF, 10V, TANT, CASE D; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 10V, Tant, Case D; Capacitance Vishay - 66AJ2019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 10V, Tant, Case D; Capacitance Vishay
66AJ2019
Cap, 33Uf, 10V, Tant, Case D; Capacitance Vishay 66AJ2019
CAP, 33UF, 10V, TANT, CASE D; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

CAP, 33UF, 10V, TANT, CASE D; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D336X0010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D336X0010D2TE3
Tantalum Capacitors 293D336X0010D2TE3
CAP TANT 33UF 20% 10V 2917

CAP TANT 33UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003721-293D336X0010D2TE3 718-293D336X0010D2TE3TR-ND 718-293D336X0010D2TE3DKR-ND 59-293D336X0010D2TE3 293D336X0010D2TE3 09K6397 293D336X0010D2TE3
Product Name Tantalum Capacitors - 293D336X0010D2TE3 Tantalum Capacitors Tantalum Capacitors SMD 33uF 10V Capacitor Capacitors - Tantalum Capacitors Cap, 33Uf, 10V, Tant, Case D; Capacitance Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 1 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details