Vishay Intertechnology, Inc. Tantalum Capacitors - 293D335X9035C2TE3 293D335X9035C2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 728773-293D335X9035C 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 3.3μF Tolerance: ±10% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 2.1Ohm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.79mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 728773-293D335X9035C 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 3.3μF Tolerance: ±10% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 2.1Ohm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.79mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D335X9035C2TE3 - 728773-293D335X9035C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D335X9035C2TE3
728773-293D335X9035C2TE3
Tantalum Capacitors - 293D335X9035C2TE3 728773-293D335X9035C2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 728773-293D335X9035C 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 3.3μF Tolerance: ±10% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 2.1Ohm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.79mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 728773-293D335X9035C2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 3.3μF
Tolerance: ±10%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 2.1Ohm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.79mm)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Singapore, Singapore
3.3UF 35V Capacitor
59-293D335X9035C2TE3
3.3UF 35V Capacitor 59-293D335X9035C2TE3
CAP TANT 3.3UF 10% 35V 2312 Product overview: 293D335X9035C2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9035C2TE3 can be used for catalog matching and distributor lookup.

CAP TANT 3.3UF 10% 35V 2312 Product overview: 293D335X9035C2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9035C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6844061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844061
Tantalum Capacitors 6844061
Capacitor Tantalum SMT 293D 35V 3.3uF

Capacitor Tantalum SMT 293D 35V 3.3uF

Supplier's Site
Tantalum Capacitors - 6844061P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844061P
Tantalum Capacitors 6844061P
Capacitor Tantalum SMT 293D 35V 3.3uF

Capacitor Tantalum SMT 293D 35V 3.3uF

Supplier's Site
Tantalum Capacitors - 1693356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693356
Tantalum Capacitors 1693356
Capacitor Tantalum SMT 293D 35V 3.3uF

Capacitor Tantalum SMT 293D 35V 3.3uF

Supplier's Site
Tantalum Capacitors - 718-1074-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1074-2-ND
Tantalum Capacitors 718-1074-2-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1074-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1074-1-ND
Tantalum Capacitors 718-1074-1-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1074-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1074-6-ND
Tantalum Capacitors 718-1074-6-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D335X9035C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D335X9035C2TE3
Capacitors - Tantalum Capacitors 293D335X9035C2TE3
CAP TANT 3.3UF 10% 35V 2312

CAP TANT 3.3UF 10% 35V 2312

Supplier's Site
Tantalum Capacitors - 293D335X9035C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X9035C2TE3
Tantalum Capacitors 293D335X9035C2TE3
CAP TANT 3.3UF 10% 35V 2312

CAP TANT 3.3UF 10% 35V 2312

Supplier's Site Datasheet
Cap, 3.3Uf, 35V, Tant, Case C Rohs Compliant Vishay - 69AH4652 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 35V, Tant, Case C Rohs Compliant Vishay
69AH4652
Cap, 3.3Uf, 35V, Tant, Case C Rohs Compliant Vishay 69AH4652
CAP, 3.3UF, 35V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 3.3UF, 35V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 35 V, 2312 [6032 Metric] Rohs Compliant Vishay - 47R4659 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 35 V, 2312 [6032 Metric] Rohs Compliant Vishay
47R4659
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 35 V, 2312 [6032 Metric] Rohs Compliant Vishay 47R4659
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 3.3 F, 10%, 35 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 3.3 F, 10%, 35 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 728773-293D335X9035C2TE3 59-293D335X9035C2TE3 6844061 6844061P 718-1074-2-ND 718-1074-6-ND 293D335X9035C2TE3 293D335X9035C2TE3 69AH4652
Product Name Tantalum Capacitors - 293D335X9035C2TE3 3.3UF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 3.3Uf, 35V, Tant, Case C Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD025MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details