3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
16V 3.3uF Tantalum Capacitor, 1206 SMD Product overview: 293D335X9016A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 3.3uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 3.3uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9016A2TE3
CAP TANT 3.3UF 10% 16V 1206
TANTALUM CAPACITOR, 3.3UF, 16V, 5 OHM, 0.1, 3216-18; Capacitance:3.3µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 3.3 F, 10%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 3.3UF, 16V, TANT, CASE A ROHS COMPLIANT: YES
CAP TANT 3.3UF 10% 16V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1142-1-ND | 718-1142-6-ND | 59-293D335X9016A2TE3 | 293D335X9016A2TE3 | 09K6356 | 47R4655 | 293D335X9016A2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 16V 3.3uF Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 3.3Uf, 16V, 5 Ohm, 0.1, 3216-18; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 3.3 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |