Vishay Intertechnology, Inc. Tantalum Capacitors 293D335X0035C2TE3

Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D335X0035C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X0035C2TE3TR-ND
Tantalum Capacitors 718-293D335X0035C2TE3TR-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X0035C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X0035C2TE3CT-ND
Tantalum Capacitors 718-293D335X0035C2TE3CT-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D335X0035C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D335X0035C2TE3DKR-ND
Tantalum Capacitors 718-293D335X0035C2TE3DKR-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 35V Capacitor
59-293D335X0035C2TE3
SMD 3.3uF 35V Capacitor 59-293D335X0035C2TE3
3.3uF 35V Tantalum Capacitor, SMD, 2.1R ESR, 125°C Product overview: 293D335X0035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X0035C2TE3 can be used for catalog matching and distributor lookup.

3.3uF 35V Tantalum Capacitor, SMD, 2.1R ESR, 125°C Product overview: 293D335X0035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X0035C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D335X0035C2TE3 - 906204-293D335X0035C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D335X0035C2TE3
906204-293D335X0035C2TE3
Tantalum Capacitors - 293D335X0035C2TE3 906204-293D335X0035C2TE3
Manufacturer: Vishay Win Source Part Number: 906204-293D335X0035C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 2.1Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D335X0035C2TE 3TR, 718-293D335X0035C2TE 3CT, 293D335X0035C2TE3-ND , 718-293D335X0035C2TE 3DKR

Manufacturer: Vishay
Win Source Part Number: 906204-293D335X0035C2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2312 (6032 Metric) 2.1Ohm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D335X0035C2TE3TR, 718-293D335X0035C2TE3CT, 293D335X0035C2TE3-ND, 718-293D335X0035C2TE3DKR

Buy Now Datasheet
Tantalum Capacitors - 293D335X0035C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X0035C2TE3
Tantalum Capacitors 293D335X0035C2TE3
CAP TANT 3.3UF 20% 35V 2312

CAP TANT 3.3UF 20% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D335X0035C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D335X0035C2TE3
Capacitors - Tantalum Capacitors 293D335X0035C2TE3
CAP TANT 3.3UF 20% 35V 2312

CAP TANT 3.3UF 20% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D335X0035C2TE3TR-ND 718-293D335X0035C2TE3DKR-ND 59-293D335X0035C2TE3 906204-293D335X0035C2TE3 293D335X0035C2TE3 293D335X0035C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 3.3uF 35V Capacitor Tantalum Capacitors - 293D335X0035C2TE3 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details