Vishay Intertechnology, Inc. Tantalum Capacitors 293D335X0025B2TE3

Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.1Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D335X0025B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D335X0025B2TE3-ND
Tantalum Capacitors 293D335X0025B2TE3-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.1Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1133566-293D335X0025B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1133566-293D335X0025B2TE3
Capacitors - Tantalum Capacitors 1133566-293D335X0025B2TE3
Win Source Part Number: 1133566-293D335X0025 B2TE3 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 293D Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 3.1Ohm Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): 293D335X0025B2TE3.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1133566-293D335X0025B2TE3
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 293D
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.083" (2.11mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 3.3 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 3.1Ohm
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Alternative Parts (Cross-Reference): 293D335X0025B2TE3.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 25V 3.1 Ohm Capacitor
59-293D335X0025B2TE3
SMD 3.3uF 25V 3.1 Ohm Capacitor 59-293D335X0025B2TE3
Cap Tant Solid 3.3uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.1 Ohm 125°C T/R Product overview: 293D335X0025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V, 3.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, 3.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X0025B2TE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.1 Ohm 125°C T/R Product overview: 293D335X0025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V, 3.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, 3.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X0025B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D335X0025B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X0025B2TE3
Tantalum Capacitors 293D335X0025B2TE3
CAP TANT 3.3UF 20% 25V 1411

CAP TANT 3.3UF 20% 25V 1411

Supplier's Site Datasheet
Capacitor,3.3Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 09K6327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3.3Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
09K6327
Capacitor,3.3Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 09K6327
Capacitor,3.3uF,25VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,3.3uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 293D335X0025B2TE3-ND 1133566-293D335X0025B2TE3 59-293D335X0025B2TE3 293D335X0025B2TE3 09K6327
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 3.3uF 25V 3.1 Ohm Capacitor Tantalum Capacitors Capacitor,3.3Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details