Vishay Intertechnology, Inc. Tantalum Capacitors 293D227X96R3E2TE3

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D227X96R3E2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D227X96R3E2TE3-ND
Tantalum Capacitors 293D227X96R3E2TE3-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V Capacitor
59-293D227X96R3E2TE3
SMD 220uF 6.3V Capacitor 59-293D227X96R3E2TE3
Tantalum Cap 220uF 6.3V 10% 7343 SMD 500mR 125C Product overview: 293D227X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X96R3E2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 220uF 6.3V 10% 7343 SMD 500mR 125C Product overview: 293D227X96R3E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X96R3E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D227X96R3E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D227X96R3E2TE3
Capacitors - Tantalum Capacitors 293D227X96R3E2TE3
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site
Capacitor Tant, 220Uf 6.3V 0.5 Ohm 10%, 7343-43; Capacitance Vishay - 65K2858 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf 6.3V 0.5 Ohm 10%, 7343-43; Capacitance Vishay
65K2858
Capacitor Tant, 220Uf 6.3V 0.5 Ohm 10%, 7343-43; Capacitance Vishay 65K2858
CAPACITOR TANT, 220UF 6.3V 0.5 OHM 10%, 7343-43; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohmRoHS Compliant: Yes

CAPACITOR TANT, 220UF 6.3V 0.5 OHM 10%, 7343-43; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 220 F, 10%, 6.3 V Rohs Compliant Vishay - 47R4654 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 220 F, 10%, 6.3 V Rohs Compliant Vishay
47R4654
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 220 F, 10%, 6.3 V Rohs Compliant Vishay 47R4654
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 220 F, 10%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 220 F, 10%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D227X96R3E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D227X96R3E2TE3
Tantalum Capacitors 293D227X96R3E2TE3
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 293D227X96R3E2TE3-ND 59-293D227X96R3E2TE3 293D227X96R3E2TE3 65K2858 47R4654 293D227X96R3E2TE3
Product Name Tantalum Capacitors SMD 220uF 6.3V Capacitor Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf 6.3V 0.5 Ohm 10%, 7343-43; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 220 F, 10%, 6.3 V Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers