Tantalum Capacitor 220uF 6.3V 7343 SMD 125°C 600mR Product overview: 293D227X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X96R3D2TE3
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Capacitor Tantalum SMT 293D 6.3V 220uF
Capacitor Tantalum SMT 293D 6.3V 220uF
Manufacturer: Vishay Sprague
Win Source Part Number: 1325872-293D227X96R3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 600mOhm
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: Q6936817DK,718-1073-
RoHS Status: ROHS3 Compliant
CAPACITOR TANT, 220UF 6.3V 0.6 OHM 10%, 7343-31, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 220 F, 10%, 6.3 V RoHS Compliant: Yes
CAP, 220µF, 6.3V, 10%, REEL; Capacitance:220µF; Voltage Rating:6.3V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP TANT 220UF 10% 6.3V 2917
CAP TANT 220UF 10% 6.3V 2917
CAP TANT 220UF 10% 6.3V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D227X96R3D2TE3 | 718-1073-2-ND | 718-1073-6-ND | 6844049 | 1325872-293D227X96R3D2TE3 | 09K6287 | 47R4653 | 12AC4273 | 293D227X96R3D2TE3 | 293D227X96R3D2TE3 | 293D227X96R3D2TE3 |
| Product Name | SMD 220uF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 220Uf 6.3V 0.6 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 220 F, 10%, 6.3 V Rohs Compliant Vishay | Cap, 220Μf, 6.3V, 10%, Reel; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |