Vishay Intertechnology, Inc. Tantalum Capacitors 293D227X96R3C2TE3

Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1743-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1743-6-ND
Tantalum Capacitors 718-1743-6-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1743-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1743-1-ND
Tantalum Capacitors 718-1743-1-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1743-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1743-2-ND
Tantalum Capacitors 718-1743-2-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V Capacitor
59-293D227X96R3C2TE3
SMD 220uF 6.3V Capacitor 59-293D227X96R3C2TE3
220uF 6.3V Tantalum Capacitor, 700mR ESR, 125°C, SMD Product overview: 293D227X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X96R3C2TE3 can be used for catalog matching and distributor lookup.

220uF 6.3V Tantalum Capacitor, 700mR ESR, 125°C, SMD Product overview: 293D227X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X96R3C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D227X96R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D227X96R3C2TE3
Tantalum Capacitors 293D227X96R3C2TE3
CAP TANT 220UF 10% 6.3V 2312

CAP TANT 220UF 10% 6.3V 2312

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 220 F, 10%, 6.3 V Rohs Compliant Vishay - 08X2322 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 220 F, 10%, 6.3 V Rohs Compliant Vishay
08X2322
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 220 F, 10%, 6.3 V Rohs Compliant Vishay 08X2322
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 220 F, 10%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 220 F, 10%, 6.3 V RoHS Compliant: Yes

Supplier's Site
Cap, 220Uf, 6.3V, Tant, Case C; Capacitance Vishay - 86R7182 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Case C; Capacitance Vishay
86R7182
Cap, 220Uf, 6.3V, Tant, Case C; Capacitance Vishay 86R7182
CAP, 220UF, 6.3V, TANT, CASE C; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:390mA; Case Size:2412RoHS Compliant: Yes

CAP, 220UF, 6.3V, TANT, CASE C; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:390mA; Case Size:2412RoHS Compliant: Yes

Supplier's Site
Cap, 220Uf, 6.3V, Tant, Case C; Capacitance Vishay - 66AJ2017 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 6.3V, Tant, Case C; Capacitance Vishay
66AJ2017
Cap, 220Uf, 6.3V, Tant, Case C; Capacitance Vishay 66AJ2017
CAP, 220UF, 6.3V, TANT, CASE C; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:390mA; Case Size:2412RoHS Compliant: Yes

CAP, 220UF, 6.3V, TANT, CASE C; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:390mA; Case Size:2412RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D227X96R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D227X96R3C2TE3
Capacitors - Tantalum Capacitors 293D227X96R3C2TE3
CAP TANT 220UF 10% 6.3V 2312

CAP TANT 220UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - 293D227X96R3C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D227X96R3C2TE3
Tantalum Capacitors 293D227X96R3C2TE3
CAP TANT 220UF 10% 6.3V 2312

CAP TANT 220UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1743-6-ND 718-1743-1-ND 59-293D227X96R3C2TE3 293D227X96R3C2TE3 08X2322 86R7182 293D227X96R3C2TE3 293D227X96R3C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 6.3V Capacitor Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 220 F, 10%, 6.3 V Rohs Compliant Vishay Cap, 220Uf, 6.3V, Tant, Case C; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers