Vishay Intertechnology, Inc. Tantalum Capacitors 293D227X9004E2TE3

Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D227X9004E2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D227X9004E2TE3-ND
Tantalum Capacitors 293D227X9004E2TE3-ND
220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm

220µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D227X9004E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D227X9004E2TE3
Tantalum Capacitors 293D227X9004E2TE3
CAP TANT 220UF 10% 4V 2917

CAP TANT 220UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 293D227X9004E2TE3-ND 293D227X9004E2TE3
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details