Vishay Intertechnology, Inc. SMD 220uF 10V Capacitor 293D227X0010D2TE3

Description
220uF 10V Tantalum Capacitor, 2917 SMD, 600mR ESR Product overview: 293D227X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X0010D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 10V Tantalum Capacitor, 2917 SMD, 600mR ESR Product overview: 293D227X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X0010D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 10V Capacitor
59-293D227X0010D2TE3
SMD 220uF 10V Capacitor 59-293D227X0010D2TE3
220uF 10V Tantalum Capacitor, 2917 SMD, 600mR ESR Product overview: 293D227X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X0010D2TE3 can be used for catalog matching and distributor lookup.

220uF 10V Tantalum Capacitor, 2917 SMD, 600mR ESR Product overview: 293D227X0010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D227X0010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D227X0010D2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D227X0010D2TE3CT-ND
Tantalum Capacitors 718-293D227X0010D2TE3CT-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D227X0010D2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D227X0010D2TE3TR-ND
Tantalum Capacitors 718-293D227X0010D2TE3TR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-293D227X0010D2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D227X0010D2TE3DKR-ND
Tantalum Capacitors 718-293D227X0010D2TE3DKR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 293D227X0010D2TE3 - 713043-293D227X0010D2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D227X0010D2TE3
713043-293D227X0010D2TE3
Tantalum Capacitors - 293D227X0010D2TE3 713043-293D227X0010D2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 713043-293D227X0010D 2TE3 Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 600mOhm Manufacturer Size Code: D Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 713043-293D227X0010D2TE3
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 600mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - 293D227X0010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D227X0010D2TE3
Tantalum Capacitors 293D227X0010D2TE3
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 293D227X0010D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D227X0010D2TE3
Tantalum Capacitors 293D227X0010D2TE3
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D227X0010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D227X0010D2TE3
Capacitors - Tantalum Capacitors 293D227X0010D2TE3
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site
Cap, 220Uf, 10V, Tant, Case D; Capacitance Vishay - 37AJ7784 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Case D; Capacitance Vishay
37AJ7784
Cap, 220Uf, 10V, Tant, Case D; Capacitance Vishay 37AJ7784
CAP, 220UF, 10V, TANT, CASE D; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA; Qualification:- RoHS Compliant: Yes

CAP, 220UF, 10V, TANT, CASE D; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 09K6269 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
09K6269
Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 09K6269
Capacitor,220uF,10VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,220uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D227X0010D2TE3 718-293D227X0010D2TE3CT-ND 718-293D227X0010D2TE3DKR-ND 713043-293D227X0010D2TE3 293D227X0010D2TE3 293D227X0010D2TE3 293D227X0010D2TE3 37AJ7784 09K6269
Product Name SMD 220uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D227X0010D2TE3 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 220Uf, 10V, Tant, Case D; Capacitance Vishay Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details