Vishay Precision Group Tantalum Capacitors - 293D226X96R3C2TE3 293D226X96R3C2TE3

Description
Manufacturer: Vishay Win Source Part Number: 1003718-293D226X96R3 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: C ESR: 1.8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1003718-293D226X96R3 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: C ESR: 1.8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D226X96R3C2TE3 - 1003718-293D226X96R3C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D226X96R3C2TE3
1003718-293D226X96R3C2TE3
Tantalum Capacitors - 293D226X96R3C2TE3 1003718-293D226X96R3C2TE3
Manufacturer: Vishay Win Source Part Number: 1003718-293D226X96R3 C2TE3 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: C ESR: 1.8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003718-293D226X96R3C2TE3
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 1.8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-1816-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1816-6-ND
Tantalum Capacitors 718-1816-6-ND
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1816-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1816-1-ND
Tantalum Capacitors 718-1816-1-ND
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1816-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1816-2-ND
Tantalum Capacitors 718-1816-2-ND
22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 6.3V Capacitor
59-293D226X96R3C2TE3
SMD 22uF 6.3V Capacitor 59-293D226X96R3C2TE3
Tantalum Capacitor 22uF 6.3V 10% 6032 SMD Product overview: 293D226X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X96R3C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 22uF 6.3V 10% 6032 SMD Product overview: 293D226X96R3C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X96R3C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
22uF 6.3V -55℃~+125℃ ±10% CASE-A-6032 Tantalum Capacitors ROHS - 17930-293D226X96R3C2TE3 - Utmel Electronic Limited
Hong Kong, China
22uF 6.3V -55℃~+125℃ ±10% CASE-A-6032 Tantalum Capacitors ROHS
17930-293D226X96R3C2TE3
22uF 6.3V -55℃~+125℃ ±10% CASE-A-6032 Tantalum Capacitors ROHS 17930-293D226X96R3C2TE3
22uF 6.3V -55℃~+125℃ ±10% CASE-A-6032 Tantalum Capacitors ROHS

22uF 6.3V -55℃~+125℃ ±10% CASE-A-6032 Tantalum Capacitors ROHS

Supplier's Site
Tantalum Capacitor, 22Uf 6.3V 1.8 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 09K6261 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 6.3V 1.8 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
09K6261
Tantalum Capacitor, 22Uf 6.3V 1.8 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 09K6261
TANTALUM CAPACITOR, 22UF 6.3V 1.8 OHM 10%, 6032-28, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 6.3V 1.8 OHM 10%, 6032-28, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 293D226X96R3C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X96R3C2TE3
Capacitors - Tantalum Capacitors 293D226X96R3C2TE3
CAP TANT 22UF 10% 6.3V 2312

CAP TANT 22UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - 293D226X96R3C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X96R3C2TE3
Tantalum Capacitors 293D226X96R3C2TE3
CAP TANT 22UF 10% 6.3V 2312

CAP TANT 22UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003718-293D226X96R3C2TE3 718-1816-6-ND 718-1816-1-ND 59-293D226X96R3C2TE3 17930-293D226X96R3C2TE3 09K6261 293D226X96R3C2TE3 293D226X96R3C2TE3
Product Name Tantalum Capacitors - 293D226X96R3C2TE3 Tantalum Capacitors Tantalum Capacitors SMD 22uF 6.3V Capacitor 22uF 6.3V -55℃~+125℃ ±10% CASE-A-6032 Tantalum Capacitors ROHS Tantalum Capacitor, 22Uf 6.3V 1.8 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 20% - 70186204 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details