Vishay Precision Group Tantalum Capacitor, 22Uf 35V, 0.6 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 293D226X9035D2TE3.

Description
TANTALUM CAPACITOR, 22UF 35V, 0.6 OHM, 0.1, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 22UF 35V, 0.6 OHM, 0.1, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf 35V, 0.6 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay - 28AC8398 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 35V, 0.6 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
28AC8398
Tantalum Capacitor, 22Uf 35V, 0.6 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay 28AC8398
TANTALUM CAPACITOR, 22UF 35V, 0.6 OHM, 0.1, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 35V, 0.6 OHM, 0.1, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC8398
Product Name Tantalum Capacitor, 22Uf 35V, 0.6 Ohm, 0.1, 7343-31, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers