Vishay Precision Group SMD 22uF 20V 0.7 Ohm Capacitor 293D226X9020D2WE3

Description
Cap Tant Solid 22uF 20V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D226X9020D2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020D2WE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 20V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D226X9020D2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020D2WE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 20V 0.7 Ohm Capacitor
59-293D226X9020D2WE3
SMD 22uF 20V 0.7 Ohm Capacitor 59-293D226X9020D2WE3
Cap Tant Solid 22uF 20V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D226X9020D2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020D2WE3 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 20V D CASE 10% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-31 0.7 Ohm 125°C T/R Product overview: 293D226X9020D2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9020D2WE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D226X9020D2WE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9020D2WE3CT-ND
Tantalum Capacitors 718-293D226X9020D2WE3CT-ND
293D226X9020D2WE3

293D226X9020D2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X9020D2WE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9020D2WE3TR-ND
Tantalum Capacitors 718-293D226X9020D2WE3TR-ND
293D226X9020D2WE3

293D226X9020D2WE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X9020D2WE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X9020D2WE3DKR-ND
Tantalum Capacitors 718-293D226X9020D2WE3DKR-ND
293D226X9020D2WE3

293D226X9020D2WE3

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D226X9020D2WE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D226X9020D2WE3
Capacitors - Tantalum Capacitors 293D226X9020D2WE3
293D226X9020D2WE3

293D226X9020D2WE3

Supplier's Site
Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 09K6250 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
09K6250
Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 09K6250
Capacitor,22uF,20VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,22uF,20VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D226X9020D2WE3 718-293D226X9020D2WE3CT-ND 718-293D226X9020D2WE3DKR-ND 293D226X9020D2WE3 09K6250
Product Name SMD 22uF 20V 0.7 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E7 microF 22 microF
WVDC 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers