Capacitor Tantalum SMT 293D 16V 22uF
Capacitor Tantalum SMT 293D 16V 22uF
Capacitor Tantalum SMT 293D 16V 22uF
CAPACITOR, TANTALUM, SOLID, POLARIZED, 16 V, 22 uF, SURFACE MOUNT, 2312, CHIP, ROHS COMPLIANT Product overview: 293D226X9016C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16 V, 22 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16 V, 22 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9016C2TE3
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.4Ohm
TANTALUM CAPACITOR, 22UF 16V, 1.4 OHM, 0.1, 6032-28; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR, TANT, 22UF, 16V, 2312, REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:280mA RoHS Compliant: Yes
CAP, 22UF, 16V, TANT, CASE C ROHS COMPLIANT: YES
22uF 16V 1.4Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
CAP TANT 22UF 10% 16V 2312
CAP TANT 22UF 10% 16V 2312
CAP TANT 22UF 10% 16V 2312
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6844020 | 6844020P | 59-293D226X9016C2TE3 | 718-1066-1-ND | 718-1066-6-ND | 09K6243 | 69AH4645 | 293D226X9016C2TE3 | 293D226X9016C2TE3 | 293D226X9016C2TE3 | 293D226X9016C2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 16 V 22 uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf 16V, 1.4 Ohm, 0.1, 6032-28; Capacitance Vishay | Cap, 22Uf, 16V, Tant, Case C Rohs Compliant Vishay | Capacitors >> Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Electrostatic Capacitors | MnO2 |