Vishay Precision Group Tantalum Capacitor, 22Uf 16V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 293D226X9016B2TE3.

Description
TANTALUM CAPACITOR, 22UF 16V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:1.9ohm; Series Name:293DRoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 22UF 16V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:1.9ohm; Series Name:293DRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf 16V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 28AC8397 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 16V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
28AC8397
Tantalum Capacitor, 22Uf 16V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 28AC8397
TANTALUM CAPACITOR, 22UF 16V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:1.9ohm; Series Name:293DRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 16V, 1.9 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:1.9ohm; Series Name:293DRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC8397
Product Name Tantalum Capacitor, 22Uf 16V, 1.9 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details