22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.5Ohm
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.5Ohm
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.5Ohm
22uF 10V Tantalum Capacitor, 2312 SMD Product overview: 293D226X9010C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9010C2TE3
Tantalum Capacitor SMD 22uF 10V 10%
Tantalum Capacitor SMD 22uF 10V 10%
Tantalum Capacitor SMD 22uF 10V 10%
CAP TANT 22UF 10% 10V 2312
CAP TANT 22UF 10% 10V 2312
CAP TANT 22UF 10% 10V 2312
22uF 10V 1.5Ω ±10% CASE-C-6032 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 22UF 10V, 1.5 OHM, 0.1, 6032-28; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 22 F, 10%, 10 V, 2412 [6032 Metric] RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF 10V, 1.5 OHM, 0.1, 6032-28, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
CAP, 22UF, 10V, TANT, CASE C ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1065-1-ND | 718-1065-6-ND | 59-293D226X9010C2TE3 | 2525190 | 293D226X9010C2TE3 | 293D226X9010C2TE3 | 293D226X9010C2TE3 | 293D226X9010C2TE3 | 09K6238 | 08X2314 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 10V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, 22Uf 10V, 1.5 Ohm, 0.1, 6032-28; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 22 F, 10%, 10 V, 2412 [6032 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | Automotive | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |