Vishay Intertechnology, Inc. Tantalum Capacitors 293D226X0020D2TE3

Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1063-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1063-2-ND
Tantalum Capacitors 718-1063-2-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1063-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1063-6-ND
Tantalum Capacitors 718-1063-6-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1063-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1063-1-ND
Tantalum Capacitors 718-1063-1-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 20V Capacitor
59-293D226X0020D2TE3
SMD 22uF 20V Capacitor 59-293D226X0020D2TE3
22uF 20V Tantalum Capacitor, 2917 SMD Product overview: 293D226X0020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0020D2TE3 can be used for catalog matching and distributor lookup.

22uF 20V Tantalum Capacitor, 2917 SMD Product overview: 293D226X0020D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0020D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D226X0020D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X0020D2TE3
Capacitors - Tantalum Capacitors 293D226X0020D2TE3
CAP TANT 22UF 20% 20V 2917

CAP TANT 22UF 20% 20V 2917

Supplier's Site
Tantalum Capacitor, 22Uf 20V, 0.7 Ohm, 0.2, 7343-31; Capacitance Vishay - 09K6214 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 20V, 0.7 Ohm, 0.2, 7343-31; Capacitance Vishay
09K6214
Tantalum Capacitor, 22Uf 20V, 0.7 Ohm, 0.2, 7343-31; Capacitance Vishay 09K6214
TANTALUM CAPACITOR, 22UF 20V, 0.7 OHM, 0.2, 7343-31; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 20V, 0.7 OHM, 0.2, 7343-31; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D226X0020D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X0020D2TE3
Tantalum Capacitors 293D226X0020D2TE3
CAP TANT 22UF 20% 20V 2917

CAP TANT 22UF 20% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1063-2-ND 718-1063-6-ND 59-293D226X0020D2TE3 293D226X0020D2TE3 09K6214 293D226X0020D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 20V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf 20V, 0.7 Ohm, 0.2, 7343-31; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details