Vishay Intertechnology, Inc. Tantalum Capacitors 293D226X0010D2TE3

Description
22µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D226X0010D2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D226X0010D2TE3-ND
Tantalum Capacitors 293D226X0010D2TE3-ND
22µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

22µF Molded Tantalum Capacitors 10V 2917 (7343 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D226X0010D2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D226X0010D2TE3
Capacitors - Tantalum Capacitors 293D226X0010D2TE3
CAP TANT 22UF 20% 10V 2917

CAP TANT 22UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - 293D226X0010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X0010D2TE3
Tantalum Capacitors 293D226X0010D2TE3
CAP TANT 22UF 20% 10V 2917

CAP TANT 22UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D226X0010D2TE3-ND 293D226X0010D2TE3 293D226X0010D2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitor, 1Uf, 35V, Radial 10%; Capacitance Cornell Dubilier - 87K0076 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 1 microF
View Details
2 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers