Vishay Precision Group Tantalum Capacitors - 293D226X0010B2TE3 293D226X0010B2TE3

Description
Manufacturer: Vishay Win Source Part Number: 854912-293D226X0010B 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 1.9Ohm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D226X0010B2TE3-ND , 718-293D226X0010B2TE 3DKR, 718-293D226X0010B2TE 3CT, 718-293D226X0010B2TE 3TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 854912-293D226X0010B 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 1.9Ohm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D226X0010B2TE3-ND , 718-293D226X0010B2TE 3DKR, 718-293D226X0010B2TE 3CT, 718-293D226X0010B2TE 3TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D226X0010B2TE3 - 854912-293D226X0010B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D226X0010B2TE3
854912-293D226X0010B2TE3
Tantalum Capacitors - 293D226X0010B2TE3 854912-293D226X0010B2TE3
Manufacturer: Vishay Win Source Part Number: 854912-293D226X0010B 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric) 1.9Ohm Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D226X0010B2TE3-ND , 718-293D226X0010B2TE 3DKR, 718-293D226X0010B2TE 3CT, 718-293D226X0010B2TE 3TR

Manufacturer: Vishay
Win Source Part Number: 854912-293D226X0010B2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1411 (3528 Metric) 1.9Ohm
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 293D226X0010B2TE3-ND, 718-293D226X0010B2TE3DKR, 718-293D226X0010B2TE3CT, 718-293D226X0010B2TE3TR

Buy Now Datasheet
Tantalum Capacitors - 2525183P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525183P
Tantalum Capacitors 2525183P
Tantalum Capacitor SMD 22uF 10V 20%

Tantalum Capacitor SMD 22uF 10V 20%

Supplier's Site
Tantalum Capacitors - 2525182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525182
Tantalum Capacitors 2525182
Tantalum Capacitor SMD 22uF 10V 20%

Tantalum Capacitor SMD 22uF 10V 20%

Supplier's Site
Tantalum Capacitors - 2525183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2525183
Tantalum Capacitors 2525183
Tantalum Capacitor SMD 22uF 10V 20%

Tantalum Capacitor SMD 22uF 10V 20%

Supplier's Site
Tantalum Capacitors - 718-293D226X0010B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X0010B2TE3DKR-ND
Tantalum Capacitors 718-293D226X0010B2TE3DKR-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X0010B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X0010B2TE3CT-ND
Tantalum Capacitors 718-293D226X0010B2TE3CT-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D226X0010B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D226X0010B2TE3TR-ND
Tantalum Capacitors 718-293D226X0010B2TE3TR-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.9Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 10V Capacitor
59-293D226X0010B2TE3
SMD 22uF 10V Capacitor 59-293D226X0010B2TE3
Tantalum Capacitor, 22uF, 10V, 1411 SMD Product overview: 293D226X0010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0010B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, 22uF, 10V, 1411 SMD Product overview: 293D226X0010B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X0010B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D226X0010B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X0010B2TE3
Tantalum Capacitors 293D226X0010B2TE3
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 293D226X0010B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D226X0010B2TE3
Tantalum Capacitors 293D226X0010B2TE3
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.2, 3528-21, Full Reel; Capacitance Vishay - 09K6200 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.2, 3528-21, Full Reel; Capacitance Vishay
09K6200
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.2, 3528-21, Full Reel; Capacitance Vishay 09K6200
TANTALUM CAPACITOR, 22UF 10V, 1.9 OHM, 0.2, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 10V, 1.9 OHM, 0.2, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.2, 3528-21; Capacitance Vishay - 99M0353 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.2, 3528-21; Capacitance Vishay
99M0353
Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.2, 3528-21; Capacitance Vishay 99M0353
TANTALUM CAPACITOR, 22UF 10V, 1.9 OHM, 0.2, 3528-21; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 10V, 1.9 OHM, 0.2, 3528-21; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 10V, Tant, Case B Rohs Compliant Vishay - 90AJ7679 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Tant, Case B Rohs Compliant Vishay
90AJ7679
Cap, 22Uf, 10V, Tant, Case B Rohs Compliant Vishay 90AJ7679
CAP, 22UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 22UF, 10V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Vishay Tantalum Capacitor 22µF 10V dc MnO2 Solid ±20% Tolerance 293D Series - 874-293D226X0010B2TE3 - Utmel Electronic Limited
Hong Kong, China
Vishay Tantalum Capacitor 22µF 10V dc MnO2 Solid ±20% Tolerance 293D Series
874-293D226X0010B2TE3
Vishay Tantalum Capacitor 22µF 10V dc MnO2 Solid ±20% Tolerance 293D Series 874-293D226X0010B2TE3
Vishay Tantalum Capacitor 22µF 10V dc MnO2 Solid ±20% Tolerance 293D Series

Vishay Tantalum Capacitor 22µF 10V dc MnO2 Solid ±20% Tolerance 293D Series

Supplier's Site
Capacitors - Tantalum Capacitors - 293D226X0010B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X0010B2TE3
Capacitors - Tantalum Capacitors 293D226X0010B2TE3
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 854912-293D226X0010B2TE3 2525183P 718-293D226X0010B2TE3DKR-ND 718-293D226X0010B2TE3CT-ND 59-293D226X0010B2TE3 293D226X0010B2TE3 293D226X0010B2TE3 09K6200 90AJ7679 874-293D226X0010B2TE3 293D226X0010B2TE3
Product Name Tantalum Capacitors - 293D226X0010B2TE3 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 22uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf 10V, 1.9 Ohm, 0.2, 3528-21, Full Reel; Capacitance Vishay Cap, 22Uf, 10V, Tant, Case B Rohs Compliant Vishay Vishay Tantalum Capacitor 22µF 10V dc MnO2 Solid ±20% Tolerance 293D Series Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; 1411 (3528 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details