Vishay Intertechnology, Inc. Tantalum Capacitors 293D226X0004C2TE3

Description
22µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D226X0004C2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D226X0004C2TE3-ND
Tantalum Capacitors 293D226X0004C2TE3-ND
22µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.8Ohm

22µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D226X0004C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X0004C2TE3
Capacitors - Tantalum Capacitors 293D226X0004C2TE3
CAP TANT 22UF 20% 4V 2312

CAP TANT 22UF 20% 4V 2312

Supplier's Site
Tantalum Capacitors - 293D226X0004C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X0004C2TE3
Tantalum Capacitors 293D226X0004C2TE3
CAP TANT 22UF 20% 4V 2312

CAP TANT 22UF 20% 4V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 293D226X0004C2TE3-ND 293D226X0004C2TE3 293D226X0004C2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers