Vishay Precision Group SMD 2.2uF 50V Capacitor 293D225X9050C2TE3

Description
Tantalum Capacitor 2.2uF 50V SMD 2412/6032 Product overview: 293D225X9050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9050C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 2.2uF 50V SMD 2412/6032 Product overview: 293D225X9050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9050C2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 50V Capacitor
59-293D225X9050C2TE3
SMD 2.2uF 50V Capacitor 59-293D225X9050C2TE3
Tantalum Capacitor 2.2uF 50V SMD 2412/6032 Product overview: 293D225X9050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9050C2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 2.2uF 50V SMD 2412/6032 Product overview: 293D225X9050C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9050C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1328423-293D225X9050C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1328423-293D225X9050C2TE3
Capacitors - Tantalum Capacitors 1328423-293D225X9050C2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 1328423-293D225X9050 C2TE3 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 2.9Ohm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-293D225X9050C2TE 3TR,293D225X9050C2TE 3-ND,718-293D225X905 0C2TE3DKR,718-293D22 5X9050C2TE3CT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1328423-293D225X9050C2TE3
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 2.9Ohm
Manufacturer Size Code: C
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2312 (6032 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-293D225X9050C2TE3TR,293D225X9050C2TE3-ND,718-293D225X9050C2TE3DKR,718-293D225X9050C2TE3CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 6844005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844005
Tantalum Capacitors 6844005
Capacitor Tantalum SMT 293D 50V 2.2uF

Capacitor Tantalum SMT 293D 50V 2.2uF

Supplier's Site
Tantalum Capacitors - 6844005P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844005P
Tantalum Capacitors 6844005P
Capacitor Tantalum SMT 293D 50V 2.2uF

Capacitor Tantalum SMT 293D 50V 2.2uF

Supplier's Site
Tantalum Capacitors - 1693339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693339
Tantalum Capacitors 1693339
Capacitor Tantalum SMT 293D 50V 2.2uF

Capacitor Tantalum SMT 293D 50V 2.2uF

Supplier's Site
Tantalum Capacitors - 718-293D225X9050C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X9050C2TE3TR-ND
Tantalum Capacitors 718-293D225X9050C2TE3TR-ND
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.9Ohm

2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X9050C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X9050C2TE3CT-ND
Tantalum Capacitors 718-293D225X9050C2TE3CT-ND
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.9Ohm

2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X9050C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X9050C2TE3DKR-ND
Tantalum Capacitors 718-293D225X9050C2TE3DKR-ND
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.9Ohm

2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D225X9050C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D225X9050C2TE3
Capacitors - Tantalum Capacitors 293D225X9050C2TE3
CAP TANT 2.2UF 10% 50V 2312

CAP TANT 2.2UF 10% 50V 2312

Supplier's Site
Tantalum Capacitors - 293D225X9050C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X9050C2TE3
Tantalum Capacitors 293D225X9050C2TE3
CAP TANT 2.2UF 10% 50V 2312

CAP TANT 2.2UF 10% 50V 2312

Supplier's Site Datasheet
Cap, 2.2Uf, 50V, Tant, Case C Rohs Compliant Vishay - 69AH4639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Tant, Case C Rohs Compliant Vishay
69AH4639
Cap, 2.2Uf, 50V, Tant, Case C Rohs Compliant Vishay 69AH4639
CAP, 2.2UF, 50V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 2.2UF, 50V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.2Uf, 50V, Tant, Case C; Capacitance Vishay - 37AJ7777 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Tant, Case C; Capacitance Vishay
37AJ7777
Cap, 2.2Uf, 50V, Tant, Case C; Capacitance Vishay 37AJ7777
CAP, 2.2UF, 50V, TANT, CASE C; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:200mA; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 50V, TANT, CASE C; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:200mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D225X9050C2TE3 1328423-293D225X9050C2TE3 6844005 6844005P 718-293D225X9050C2TE3TR-ND 718-293D225X9050C2TE3DKR-ND 293D225X9050C2TE3 293D225X9050C2TE3 69AH4639 37AJ7777
Product Name SMD 2.2uF 50V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 2.2Uf, 50V, Tant, Case C Rohs Compliant Vishay Cap, 2.2Uf, 50V, Tant, Case C; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details