Vishay Precision Group Capacitor Tant, 2.2Uf 25V 6.3 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay 293D225X9025A2TE3.

Description
CAPACITOR TANT, 2.2UF 25V 6.3 OHM 10%, 3216-18, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6.3ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR TANT, 2.2UF 25V 6.3 OHM 10%, 3216-18, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6.3ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 2.2Uf 25V 6.3 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay - 26AC6857 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf 25V 6.3 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay
26AC6857
Capacitor Tant, 2.2Uf 25V 6.3 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay 26AC6857
CAPACITOR TANT, 2.2UF 25V 6.3 OHM 10%, 3216-18, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6.3ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF 25V 6.3 OHM 10%, 3216-18, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6.3ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6857
Product Name Capacitor Tant, 2.2Uf 25V 6.3 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details