Vishay Intertechnology, Inc. Tantalum Capacitors 293D225X9020B2TE3

Description
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1133-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1133-1-ND
Tantalum Capacitors 718-1133-1-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1133-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1133-2-ND
Tantalum Capacitors 718-1133-2-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1133-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1133-6-ND
Tantalum Capacitors 718-1133-6-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 20V Capacitor
59-293D225X9020B2TE3
SMD 2.2uF 20V Capacitor 59-293D225X9020B2TE3
2.2uF 20V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D225X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9020B2TE3 can be used for catalog matching and distributor lookup.

2.2uF 20V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D225X9020B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9020B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6843991P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6843991P
Tantalum Capacitors 6843991P
Capacitor Tantalum SMT 293D 20V 2.2uF

Capacitor Tantalum SMT 293D 20V 2.2uF

Supplier's Site
Tantalum Capacitors - 1693336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693336
Tantalum Capacitors 1693336
Capacitor Tantalum SMT 293D 20V 2.2uF

Capacitor Tantalum SMT 293D 20V 2.2uF

Supplier's Site
Tantalum Capacitors - 293D225X9020B2TE3 - 808340-293D225X9020B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D225X9020B2TE3
808340-293D225X9020B2TE3
Tantalum Capacitors - 293D225X9020B2TE3 808340-293D225X9020B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 808340-293D225X9020B 2TE3 Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 3.5Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Manufacturer Package: 1411 (3528 Metric) Height - Seated (Maximum): 0.083" (2.11mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Sprague
Win Source Part Number: 808340-293D225X9020B2TE3
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 3.5Ohm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Manufacturer Package: 1411 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.11mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Tantalum Capacitors - 293D225X9020B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X9020B2TE3
Tantalum Capacitors 293D225X9020B2TE3
CAP TANT 2.2UF 10% 20V 1411

CAP TANT 2.2UF 10% 20V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf 20V 3.5 Ohm 10%, 3528-21; Capacitance Vishay - 65K2847 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 20V 3.5 Ohm 10%, 3528-21; Capacitance Vishay
65K2847
Tantalum Capacitor, 2.2Uf 20V 3.5 Ohm 10%, 3528-21; Capacitance Vishay 65K2847
TANTALUM CAPACITOR, 2.2UF 20V 3.5 OHM 10%, 3528-21; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 20V 3.5 OHM 10%, 3528-21; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 20V, Tant, Case B Rohs Compliant Vishay - 69AH4636 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 20V, Tant, Case B Rohs Compliant Vishay
69AH4636
Cap, 2.2Uf, 20V, Tant, Case B Rohs Compliant Vishay 69AH4636
CAP, 2.2UF, 20V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 2.2UF, 20V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - 293D225X9020B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D225X9020B2TE3
Tantalum Capacitors 293D225X9020B2TE3
CAP TANT 2.2UF 10% 20V 1411

CAP TANT 2.2UF 10% 20V 1411

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D225X9020B2TE3
Capacitors >> Tantalum Capacitors 293D225X9020B2TE3
2.2uF 20V 3.5Ω ±10% CASE-B-3528-21(mm) Tantalum Capacitors ROHS

2.2uF 20V 3.5Ω ±10% CASE-B-3528-21(mm) Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1133-1-ND 718-1133-6-ND 59-293D225X9020B2TE3 6843991P 1693336 808340-293D225X9020B2TE3 293D225X9020B2TE3 65K2847 69AH4636 293D225X9020B2TE3 293D225X9020B2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D225X9020B2TE3 Tantalum Capacitors Tantalum Capacitor, 2.2Uf 20V 3.5 Ohm 10%, 3528-21; Capacitance Vishay Cap, 2.2Uf, 20V, Tant, Case B Rohs Compliant Vishay Tantalum Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 157SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details