Vishay Intertechnology, Inc. Tantalum Capacitors - 293D225X9016B2TE3 293D225X9016B2TE3

Description
Manufacturer: Vishay Sprague Win Source Part Number: 762100-293D225X9016B 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 2.2μF Tolerance: ±10% ESR (Equivalent Series Resistance): 4.6 Ohm Manufacturer Size Code: B Family Name: 293D Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.11mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T491B225K016AH; T491B225K016AT; T491B225K016ZT; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Win Source Part Number: 762100-293D225X9016B 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 2.2μF Tolerance: ±10% ESR (Equivalent Series Resistance): 4.6 Ohm Manufacturer Size Code: B Family Name: 293D Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.11mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T491B225K016AH; T491B225K016AT; T491B225K016ZT; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D225X9016B2TE3 - 762100-293D225X9016B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D225X9016B2TE3
762100-293D225X9016B2TE3
Tantalum Capacitors - 293D225X9016B2TE3 762100-293D225X9016B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 762100-293D225X9016B 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 2.2μF Tolerance: ±10% ESR (Equivalent Series Resistance): 4.6 Ohm Manufacturer Size Code: B Family Name: 293D Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.11mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T491B225K016AH; T491B225K016AT; T491B225K016ZT; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Sprague
Win Source Part Number: 762100-293D225X9016B2TE3
Series: TANTAMOUNT, 293D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 2.2μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 4.6 Ohm
Manufacturer Size Code: B
Family Name: 293D
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.083" (2.11mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): T491B225K016AH; T491B225K016AT; T491B225K016ZT; ;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-1132-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1132-1-ND
Tantalum Capacitors 718-1132-1-ND
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 4.6Ohm

2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 4.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1132-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1132-2-ND
Tantalum Capacitors 718-1132-2-ND
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 4.6Ohm

2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 4.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1132-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1132-6-ND
Tantalum Capacitors 718-1132-6-ND
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 4.6Ohm

2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 4.6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 16V Capacitor
59-293D225X9016B2TE3
SMD 2.2uF 16V Capacitor 59-293D225X9016B2TE3
Tantalum Capacitor, 2.2uF, 16V, 1411 SMD Product overview: 293D225X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9016B2TE3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, 2.2uF, 16V, 1411 SMD Product overview: 293D225X9016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X9016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D225X9016B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D225X9016B2TE3
Tantalum Capacitors 293D225X9016B2TE3
CAP TANT 2.2UF 10% 16V 1411

CAP TANT 2.2UF 10% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitors - 293D225X9016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X9016B2TE3
Tantalum Capacitors 293D225X9016B2TE3
CAP TANT 2.2UF 10% 16V 1411

CAP TANT 2.2UF 10% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf 16V 4.6 Ohm 10%, 3528-21; Capacitance Vishay - 09K6170 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 16V 4.6 Ohm 10%, 3528-21; Capacitance Vishay
09K6170
Tantalum Capacitor, 2.2Uf 16V 4.6 Ohm 10%, 3528-21; Capacitance Vishay 09K6170
TANTALUM CAPACITOR, 2.2UF 16V 4.6 OHM 10%, 3528-21; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4.6ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 16V 4.6 OHM 10%, 3528-21; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4.6ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay - 47R4635 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay
47R4635
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay 47R4635
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 762100-293D225X9016B2TE3 718-1132-1-ND 718-1132-6-ND 59-293D225X9016B2TE3 293D225X9016B2TE3 293D225X9016B2TE3 09K6170 47R4635
Product Name Tantalum Capacitors - 293D225X9016B2TE3 Tantalum Capacitors Tantalum Capacitors SMD 2.2uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf 16V 4.6 Ohm 10%, 3528-21; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 2.2 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details