Vishay Precision Group Tantalum Capacitor, 2.2Uf 16V 5.9 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay 293D225X9016A2TE3.

Description
TANTALUM CAPACITOR, 2.2UF 16V 5.9 OHM 10%, 3216-18, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.9ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 2.2UF 16V 5.9 OHM 10%, 3216-18, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.9ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 2.2Uf 16V 5.9 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay - 28AC8393 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 16V 5.9 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay
28AC8393
Tantalum Capacitor, 2.2Uf 16V 5.9 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay 28AC8393
TANTALUM CAPACITOR, 2.2UF 16V 5.9 OHM 10%, 3216-18, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.9ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 16V 5.9 OHM 10%, 3216-18, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5.9ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC8393
Product Name Tantalum Capacitor, 2.2Uf 16V 5.9 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details