Vishay Intertechnology, Inc. Tantalum Capacitors 293D225X06R3A2TE3

Description
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.6Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D225X06R3A2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
293D225X06R3A2TE3-ND
Tantalum Capacitors 293D225X06R3A2TE3-ND
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.6Ohm

2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 7.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D225X06R3A2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D225X06R3A2TE3
Capacitors - Tantalum Capacitors 293D225X06R3A2TE3
CAP TANT 2.2UF 20% 6.3V 1206

CAP TANT 2.2UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitor, 2.2Uf 6.3V 7.6 Ohm 20%, 3216-18; Capacitance Vishay - 65K2842 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 6.3V 7.6 Ohm 20%, 3216-18; Capacitance Vishay
65K2842
Tantalum Capacitor, 2.2Uf 6.3V 7.6 Ohm 20%, 3216-18; Capacitance Vishay 65K2842
TANTALUM CAPACITOR, 2.2UF 6.3V 7.6 OHM 20%, 3216-18; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 6.3V 7.6 OHM 20%, 3216-18; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 2.2Uf 6.3V 7.6 Ohm 20%, 3216-18; Capacitance Vishay - 65K2843 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf 6.3V 7.6 Ohm 20%, 3216-18; Capacitance Vishay
65K2843
Capacitor Tant, 2.2Uf 6.3V 7.6 Ohm 20%, 3216-18; Capacitance Vishay 65K2843
CAPACITOR TANT, 2.2UF 6.3V 7.6 OHM 20%, 3216-18; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.6ohmRoHS Compliant: Yes

CAPACITOR TANT, 2.2UF 6.3V 7.6 OHM 20%, 3216-18; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.6ohmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D225X06R3A2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X06R3A2TE3
Tantalum Capacitors 293D225X06R3A2TE3
CAP TANT 2.2UF 20% 6.3V 1206

CAP TANT 2.2UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 293D225X06R3A2TE3-ND 293D225X06R3A2TE3 65K2842 65K2843 293D225X06R3A2TE3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf 6.3V 7.6 Ohm 20%, 3216-18; Capacitance Vishay Capacitor Tant, 2.2Uf 6.3V 7.6 Ohm 20%, 3216-18; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers