Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 293D225X0025B2TE3

Description
Win Source Part Number: 1133628-293D225X0025 B2TE3 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 293D Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 3.8Ohm Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): 293D225X0025B2T-E3; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1961-1,718-1961- 2,293D225X0025B2TE3- ND,718-1961-6
Request a Quote Datasheet
Description
Win Source Part Number: 1133628-293D225X0025 B2TE3 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 293D Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 3.8Ohm Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): 293D225X0025B2T-E3; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1961-1,718-1961- 2,293D225X0025B2TE3- ND,718-1961-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1133628-293D225X0025B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1133628-293D225X0025B2TE3
Capacitors - Tantalum Capacitors 1133628-293D225X0025B2TE3
Win Source Part Number: 1133628-293D225X0025 B2TE3 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 293D Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 3.8Ohm Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): 293D225X0025B2T-E3; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1961-1,718-1961- 2,293D225X0025B2TE3- ND,718-1961-6

Win Source Part Number: 1133628-293D225X0025B2TE3
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 293D
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.11mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 3.8Ohm
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Alternative Parts (Cross-Reference): 293D225X0025B2T-E3;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1961-1,718-1961-2,293D225X0025B2TE3-ND,718-1961-6

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 25V Capacitor
59-293D225X0025B2TE3
SMD 2.2uF 25V Capacitor 59-293D225X0025B2TE3
2.2uF 25V Tantalum Capacitor, 1411 SMD, 3.8R ESR Product overview: 293D225X0025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0025B2TE3 can be used for catalog matching and distributor lookup.

2.2uF 25V Tantalum Capacitor, 1411 SMD, 3.8R ESR Product overview: 293D225X0025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0025B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1961-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1961-6-ND
Tantalum Capacitors 718-1961-6-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1961-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1961-2-ND
Tantalum Capacitors 718-1961-2-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1961-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1961-1-ND
Tantalum Capacitors 718-1961-1-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D225X0025B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X0025B2TE3
Tantalum Capacitors 293D225X0025B2TE3
CAP TANT 2.2UF 20% 25V 1411

CAP TANT 2.2UF 20% 25V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D225X0025B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D225X0025B2TE3
Capacitors - Tantalum Capacitors 293D225X0025B2TE3
CAP TANT 2.2UF 20% 25V 1411

CAP TANT 2.2UF 20% 25V 1411

Supplier's Site
Tantalum Capacitors - 293D225X0025B2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D225X0025B2TE3
Tantalum Capacitors 293D225X0025B2TE3
CAP TANT 2.2UF 20% 25V 1411

CAP TANT 2.2UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1133628-293D225X0025B2TE3 59-293D225X0025B2TE3 718-1961-6-ND 718-1961-2-ND 293D225X0025B2TE3 293D225X0025B2TE3 293D225X0025B2TE3
Product Name Capacitors - Tantalum Capacitors SMD 2.2uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 200000 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Capacitors - 1908797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-107AXZ016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Operating Temperature 105 C (221 F)
View Details
3 suppliers