Vishay Intertechnology, Inc. SMD 2.2uF 16V Capacitor 293D225X0016B2TE3

Description
2.2uF 16V Tantalum Capacitor, SMD, 125°C, 4.6R ESR Product overview: 293D225X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0016B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2uF 16V Tantalum Capacitor, SMD, 125°C, 4.6R ESR Product overview: 293D225X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0016B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 16V Capacitor
59-293D225X0016B2TE3
SMD 2.2uF 16V Capacitor 59-293D225X0016B2TE3
2.2uF 16V Tantalum Capacitor, SMD, 125°C, 4.6R ESR Product overview: 293D225X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0016B2TE3 can be used for catalog matching and distributor lookup.

2.2uF 16V Tantalum Capacitor, SMD, 125°C, 4.6R ESR Product overview: 293D225X0016B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0016B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-293D225X0016B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0016B2TE3TR-ND
Tantalum Capacitors 718-293D225X0016B2TE3TR-ND
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 4.6Ohm

2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 4.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X0016B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0016B2TE3DKR-ND
Tantalum Capacitors 718-293D225X0016B2TE3DKR-ND
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 4.6Ohm

2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 4.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D225X0016B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D225X0016B2TE3CT-ND
Tantalum Capacitors 718-293D225X0016B2TE3CT-ND
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 4.6Ohm

2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 4.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D225X0016B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D225X0016B2TE3
Tantalum Capacitors 293D225X0016B2TE3
CAP TANT 2.2UF 20% 16V 1411

CAP TANT 2.2UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D225X0016B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D225X0016B2TE3
Capacitors - Tantalum Capacitors 293D225X0016B2TE3
CAP TANT 2.2UF 20% 16V 1411

CAP TANT 2.2UF 20% 16V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D225X0016B2TE3 718-293D225X0016B2TE3TR-ND 718-293D225X0016B2TE3DKR-ND 293D225X0016B2TE3 293D225X0016B2TE3
Product Name SMD 2.2uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 277XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details