2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6.3Ohm
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6.3Ohm
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 6.3Ohm
2.2uF 10V Tantalum Capacitor, 1206 SMD, Polarized Product overview: 293D225X0010A2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D225X0010A2TE3
TANTALUM CAPACITOR, 2.2UF, 10V 20%; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:110mA RoHS Compliant: Yes
CAPACITOR TANT, 2.2UF 10V 6.3 OHM 20%, 3216-18; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:110mA RoHS Compliant: Yes
CAP TANT 2.2UF 20% 10V 1206
CAP TANT 2.2UF 20% 10V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1935-1-ND | 718-1935-6-ND | 59-293D225X0010A2TE3 | 09K6124 | 293D225X0010A2TE3 | 293D225X0010A2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 2.2uF 10V Capacitor | Tantalum Capacitor, 2.2Uf, 10V 20%; Capacitance Vishay | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |