Vishay Precision Group Capacitance Vishay 293D157X96R3C2TE3.

Description
Capacitance:150µF; Voltage(DC):6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.7ohm; Manufacturer Size Code:C; Series Name:293D RoHS Compliant: Yes
Description
Capacitance:150µF; Voltage(DC):6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.7ohm; Manufacturer Size Code:C; Series Name:293D RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 28AC8391 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
28AC8391
Capacitance Vishay 28AC8391
Capacitance:150µF; Voltage(DC):6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.7ohm; Manufacturer Size Code:C; Series Name:293D RoHS Compliant: Yes

Capacitance:150µF; Voltage(DC):6.3V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.7ohm; Manufacturer Size Code:C; Series Name:293D RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC8391
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers