Vishay Precision Group Capacitance Vishay 293D156X9010A2TE3.

Description
Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes
Description
Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC1562 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC1562
Capacitance Vishay 15AC1562
Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes

Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:A; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Case Size:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC1562
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details