Vishay Intertechnology, Inc. Tantalum Capacitors - 293D107X9016V2TE3 293D107X9016V2TE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192111-293D107X9016 V2TE3 Capacitance: 100 µF Dielectric Material: Tantalum Categories: Tantalum Capacitors Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Voltage Rating (DC): 16 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192111-293D107X9016 V2TE3 Capacitance: 100 µF Dielectric Material: Tantalum Categories: Tantalum Capacitors Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Voltage Rating (DC): 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 293D107X9016V2TE3 - 1192111-293D107X9016V2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D107X9016V2TE3
1192111-293D107X9016V2TE3
Tantalum Capacitors - 293D107X9016V2TE3 1192111-293D107X9016V2TE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192111-293D107X9016 V2TE3 Capacitance: 100 µF Dielectric Material: Tantalum Categories: Tantalum Capacitors Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant Voltage Rating (DC): 16 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192111-293D107X9016V2TE3
Capacitance: 100 µF
Dielectric Material: Tantalum
Categories: Tantalum Capacitors
Case / Package: Molded
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Voltage Rating (DC): 16 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1192111-293D107X9016V2TE3
Product Name Tantalum Capacitors - 293D107X9016V2TE3
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers