Vishay Precision Group Tantalum Capacitor, 100Uf 16V 0.6 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 293D107X9016E2TE3.

Description
TANTALUM CAPACITOR, 100UF 16V 0.6 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 100UF 16V 0.6 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf 16V 0.6 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay - 28AC8385 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 16V 0.6 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
28AC8385
Tantalum Capacitor, 100Uf 16V 0.6 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay 28AC8385
TANTALUM CAPACITOR, 100UF 16V 0.6 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 16V 0.6 OHM 10%, 7343-43, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC8385
Product Name Tantalum Capacitor, 100Uf 16V 0.6 Ohm 10%, 7343-43, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers