Vishay Precision Group Tantalum Capacitor, 10Uf 6.3V 3.4 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay 293D106X96R3A2TE3.

Description
TANTALUM CAPACITOR, 10UF 6.3V 3.4 OHM 10%, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.4ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF 6.3V 3.4 OHM 10%, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.4ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf 6.3V 3.4 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay - 28AC8383 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 6.3V 3.4 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay
28AC8383
Tantalum Capacitor, 10Uf 6.3V 3.4 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay 28AC8383
TANTALUM CAPACITOR, 10UF 6.3V 3.4 OHM 10%, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.4ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 6.3V 3.4 OHM 10%, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.4ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC8383
Product Name Tantalum Capacitor, 10Uf 6.3V 3.4 Ohm 10%, 3216-18, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details