Vishay Precision Group Capacitor, Tant, 10Uf, 20V, 2312, Reel; Capacitance Vishay 293D106X9020C2TE3.

Description
CAPACITOR, TANT, 10UF, 20V, 2312, REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:C; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes
Description
CAPACITOR, TANT, 10UF, 20V, 2312, REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:C; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tant, 10Uf, 20V, 2312, Reel; Capacitance Vishay - 26AC6848 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tant, 10Uf, 20V, 2312, Reel; Capacitance Vishay
26AC6848
Capacitor, Tant, 10Uf, 20V, 2312, Reel; Capacitance Vishay 26AC6848
CAPACITOR, TANT, 10UF, 20V, 2312, REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:C; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

CAPACITOR, TANT, 10UF, 20V, 2312, REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:C; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6848
Product Name Capacitor, Tant, 10Uf, 20V, 2312, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C232U100AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details