Vishay Precision Group Tantalum Capacitor, 10Uf 16V, 1.8 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay 293D106X9016C2TE3.

Description
TANTALUM CAPACITOR, 10UF 16V, 1.8 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF 16V, 1.8 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf 16V, 1.8 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay - 26AC6847 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 16V, 1.8 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay
26AC6847
Tantalum Capacitor, 10Uf 16V, 1.8 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay 26AC6847
TANTALUM CAPACITOR, 10UF 16V, 1.8 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 16V, 1.8 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6847
Product Name Tantalum Capacitor, 10Uf 16V, 1.8 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details