Vishay Precision Group Tantalum Capacitor, 10Uf 10V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 293D106X9010B2TE3.

Description
TANTALUM CAPACITOR, 10UF 10V, 2.5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF 10V, 2.5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf 10V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 26AC6844 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 10V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
26AC6844
Tantalum Capacitor, 10Uf 10V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 26AC6844
TANTALUM CAPACITOR, 10UF 10V, 2.5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 10V, 2.5 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6844
Product Name Tantalum Capacitor, 10Uf 10V, 2.5 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details