Vishay Intertechnology, Inc. SMD 10uF 6.3V Capacitor 293D106X06R3B2TE3

Description
10uF 6.3V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D106X06R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X06R3B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 6.3V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D106X06R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X06R3B2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 6.3V Capacitor
59-293D106X06R3B2TE3
SMD 10uF 6.3V Capacitor 59-293D106X06R3B2TE3
10uF 6.3V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D106X06R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X06R3B2TE3 can be used for catalog matching and distributor lookup.

10uF 6.3V Tantalum Capacitor, SMD, 1411 Case Product overview: 293D106X06R3B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X06R3B2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X06R3B2TE3 - 762089-293D106X06R3B2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X06R3B2TE3
762089-293D106X06R3B2TE3
Tantalum Capacitors - 293D106X06R3B2TE3 762089-293D106X06R3B2TE3
Manufacturer: Vishay Sprague Win Source Part Number: 762089-293D106X06R3B 2TE3 Series: TANTAMOUNT, 293D Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 10μF Tolerance: ±20% ESR (Equivalent Series Resistance): 2.9 Ohm Manufacturer Size Code: B Family Name: 293D Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.11mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): TBJB106M006RRSZ0923; TBJB106M006RSLZ0900; TBJB106M006RRLZ0900; ; Introduction Date: September 25, 2001 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Sprague
Win Source Part Number: 762089-293D106X06R3B2TE3
Series: TANTAMOUNT, 293D
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 10μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 2.9 Ohm
Manufacturer Size Code: B
Family Name: 293D
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.083" (2.11mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): TBJB106M006RRSZ0923; TBJB106M006RSLZ0900; TBJB106M006RRLZ0900; ;
Introduction Date: September 25, 2001
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X06R3B2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X06R3B2TE3CT-ND
Tantalum Capacitors 718-293D106X06R3B2TE3CT-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X06R3B2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X06R3B2TE3TR-ND
Tantalum Capacitors 718-293D106X06R3B2TE3TR-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X06R3B2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X06R3B2TE3DKR-ND
Tantalum Capacitors 718-293D106X06R3B2TE3DKR-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 293D106X06R3B2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X06R3B2TE3
Capacitors - Tantalum Capacitors 293D106X06R3B2TE3
CAP TANT 10UF 20% 6.3V 1411

CAP TANT 10UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - 293D106X06R3B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X06R3B2TE3
Tantalum Capacitors 293D106X06R3B2TE3
CAP TANT 10UF 20% 6.3V 1411

CAP TANT 10UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitor Tant, 10Uf 6.3V 2.9 Ohm 20%, 3528-21; Capacitance Vishay - 09K5813 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf 6.3V 2.9 Ohm 20%, 3528-21; Capacitance Vishay
09K5813
Capacitor Tant, 10Uf 6.3V 2.9 Ohm 20%, 3528-21; Capacitance Vishay 09K5813
CAPACITOR TANT, 10UF 6.3V 2.9 OHM 20%, 3528-21; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:170mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF 6.3V 2.9 OHM 20%, 3528-21; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:170mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 6.3V 2.9 Ohm 20%, 3528-21; Capacitance Vishay - 99M0346 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 6.3V 2.9 Ohm 20%, 3528-21; Capacitance Vishay
99M0346
Tantalum Capacitor, 10Uf 6.3V 2.9 Ohm 20%, 3528-21; Capacitance Vishay 99M0346
TANTALUM CAPACITOR, 10UF 6.3V 2.9 OHM 20%, 3528-21; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 6.3V 2.9 OHM 20%, 3528-21; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.9ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
CAP TANT 10UF 6.3V 20% 1411 - 874-293D106X06R3B2TE3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 6.3V 20% 1411
874-293D106X06R3B2TE3
CAP TANT 10UF 6.3V 20% 1411 874-293D106X06R3B2TE3
CAP TANT 10UF 6.3V 20% 1411

CAP TANT 10UF 6.3V 20% 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D106X06R3B2TE3 762089-293D106X06R3B2TE3 718-293D106X06R3B2TE3CT-ND 718-293D106X06R3B2TE3DKR-ND 293D106X06R3B2TE3 293D106X06R3B2TE3 09K5813 874-293D106X06R3B2TE3
Product Name SMD 10uF 6.3V Capacitor Tantalum Capacitors - 293D106X06R3B2TE3 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf 6.3V 2.9 Ohm 20%, 3528-21; Capacitance Vishay CAP TANT 10UF 6.3V 20% 1411
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers