Vishay Precision Group Tantalum Capacitors 293D106X0063E2TE3

Description
293D106X0063E2TE3
Request a Quote Datasheet
Description
293D106X0063E2TE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D106X0063E2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X0063E2TE3CT-ND
Tantalum Capacitors 718-293D106X0063E2TE3CT-ND
293D106X0063E2TE3

293D106X0063E2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X0063E2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X0063E2TE3TR-ND
Tantalum Capacitors 718-293D106X0063E2TE3TR-ND
293D106X0063E2TE3

293D106X0063E2TE3

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X0063E2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X0063E2TE3DKR-ND
Tantalum Capacitors 718-293D106X0063E2TE3DKR-ND
293D106X0063E2TE3

293D106X0063E2TE3

Buy Now Datasheet
Singapore, Singapore
SMD 63 V 10 uF Capacitor
59-293D106X0063E2TE3
SMD 63 V 10 uF Capacitor 59-293D106X0063E2TE3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 63 V, 10 uF, SURFACE MOUNT, 2917, CHIP, ROHS COMPLIANT Product overview: 293D106X0063E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0063E2TE3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 63 V, 10 uF, SURFACE MOUNT, 2917, CHIP, ROHS COMPLIANT Product overview: 293D106X0063E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0063E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X0063E2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
293D106X0063E2TE3
Capacitors - Tantalum Capacitors 293D106X0063E2TE3
293D106X0063E2TE3

293D106X0063E2TE3

Supplier's Site
Tantalum Capacitor, 10Uf, 63V, 7343-43 20%, Full Reel; Capacitance Vishay - 91R0127 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 63V, 7343-43 20%, Full Reel; Capacitance Vishay
91R0127
Tantalum Capacitor, 10Uf, 63V, 7343-43 20%, Full Reel; Capacitance Vishay 91R0127
TANTALUM CAPACITOR, 10UF, 63V, 7343-43 20%, FULL REEL; Capacitance:10µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 63V, 7343-43 20%, FULL REEL; Capacitance:10µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 63V, 7343-43 20%; Capacitance Vishay - 91R0126 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 63V, 7343-43 20%; Capacitance Vishay
91R0126
Tantalum Capacitor, 10Uf, 63V, 7343-43 20%; Capacitance Vishay 91R0126
TANTALUM CAPACITOR, 10UF, 63V, 7343-43 20%; Capacitance:10µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:410mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 63V, 7343-43 20%; Capacitance:10µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:410mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 20%, 63 V, 2917 [7343 Metric] Rohs Compliant Vishay - 81R3601 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 20%, 63 V, 2917 [7343 Metric] Rohs Compliant Vishay
81R3601
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 20%, 63 V, 2917 [7343 Metric] Rohs Compliant Vishay 81R3601
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 20%, 63 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 10 F, 20%, 63 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 63V, 20%, Reel; Capacitance Vishay - 06AC6790 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 63V, 20%, Reel; Capacitance Vishay
06AC6790
Cap, 10Μf, 63V, 20%, Reel; Capacitance Vishay 06AC6790
CAP, 10µF, 63V, 20%, REEL; Capacitance:10µF; Voltage Rating:63V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 63V, 20%, REEL; Capacitance:10µF; Voltage Rating:63V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D106X0063E2TE3CT-ND 718-293D106X0063E2TE3DKR-ND 59-293D106X0063E2TE3 293D106X0063E2TE3 91R0127 81R3601 06AC6790
Product Name Tantalum Capacitors Tantalum Capacitors SMD 63 V 10 uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 63V, 7343-43 20%, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 10 F, 20%, 63 V, 2917 [7343 Metric] Rohs Compliant Vishay Cap, 10Μf, 63V, 20%, Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1711159 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers