Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X0035C2TE3

Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-293D106X0035C2TE3CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X0035C2TE3CT-ND
Tantalum Capacitors 718-293D106X0035C2TE3CT-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X0035C2TE3TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X0035C2TE3TR-ND
Tantalum Capacitors 718-293D106X0035C2TE3TR-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-293D106X0035C2TE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-293D106X0035C2TE3DKR-ND
Tantalum Capacitors 718-293D106X0035C2TE3DKR-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D106X0035C2TE3 - 906181-293D106X0035C2TE3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 293D106X0035C2TE3
906181-293D106X0035C2TE3
Tantalum Capacitors - 293D106X0035C2TE3 906181-293D106X0035C2TE3
Manufacturer: Vishay Win Source Part Number: 906181-293D106X0035C 2TE3 Series: TANTAMOUNT®, 293D Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 1.6Ohm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 293D106X0035C2TE3-ND , 718-293D106X0035C2TE 3DKR, 718-293D106X0035C2TE 3TR, 718-293D106X0035C2TE 3CT

Manufacturer: Vishay
Win Source Part Number: 906181-293D106X0035C2TE3
Series: TANTAMOUNT®, 293D
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 1.6Ohm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 293D106X0035C2TE3-ND, 718-293D106X0035C2TE3DKR, 718-293D106X0035C2TE3TR, 718-293D106X0035C2TE3CT

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 35V Capacitor
59-293D106X0035C2TE3
SMD 10uF 35V Capacitor 59-293D106X0035C2TE3
10uF 35V Tantalum Capacitor, 2312 Case, SMD Product overview: 293D106X0035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0035C2TE3 can be used for catalog matching and distributor lookup.

10uF 35V Tantalum Capacitor, 2312 Case, SMD Product overview: 293D106X0035C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0035C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X0035C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X0035C2TE3
Tantalum Capacitors 293D106X0035C2TE3
CAP TANT 10UF 20% 35V 2312

CAP TANT 10UF 20% 35V 2312

Supplier's Site Datasheet
Cap, 10Uf, 35V, Tant, Case C Rohs Compliant Vishay - 70AH0254 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Case C Rohs Compliant Vishay
70AH0254
Cap, 10Uf, 35V, Tant, Case C Rohs Compliant Vishay 70AH0254
CAP, 10UF, 35V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 10UF, 35V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 35V, Tant, Case C; Capacitance Vishay - 37AJ7767 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Case C; Capacitance Vishay
37AJ7767
Cap, 10Uf, 35V, Tant, Case C; Capacitance Vishay 37AJ7767
CAP, 10UF, 35V, TANT, CASE C; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:260mA; Product Length:6mmRoHS Compliant: Yes

CAP, 10UF, 35V, TANT, CASE C; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:260mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,10Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 09K5806 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
09K5806
Capacitor,10Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 09K5806
Capacitor,10uF,35VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,10uF,35VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X0035C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D106X0035C2TE3
Tantalum Capacitors 293D106X0035C2TE3
CAP TANT 10UF 20% 35V 2312

CAP TANT 10UF 20% 35V 2312

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D106X0035C2TE3
Capacitors >> Tantalum Capacitors 293D106X0035C2TE3
10uF 35V 1.6Ω ±20% 2312 Tantalum Capacitors ROHS

10uF 35V 1.6Ω ±20% 2312 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X0035C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X0035C2TE3
Capacitors - Tantalum Capacitors 293D106X0035C2TE3
CAP TANT 10UF 20% 35V 2312

CAP TANT 10UF 20% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-293D106X0035C2TE3CT-ND 718-293D106X0035C2TE3DKR-ND 906181-293D106X0035C2TE3 59-293D106X0035C2TE3 293D106X0035C2TE3 70AH0254 37AJ7767 293D106X0035C2TE3 293D106X0035C2TE3 293D106X0035C2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 293D106X0035C2TE3 SMD 10uF 35V Capacitor Tantalum Capacitors Cap, 10Uf, 35V, Tant, Case C Rohs Compliant Vishay Cap, 10Uf, 35V, Tant, Case C; Capacitance Vishay Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details