The Vishay 10µF, 25V Tantalum Capacitor (part number 86R6859) features a molded case design in a Case B size, compliant with EIA standards. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% and a maximum equivalent series resistance (ESR) of 2.3 ohms. It is suitable for applications in industrial, telecom infrastructure, and general-purpose circuits. The component is RoHS compliant and is designed for compatibility with high-volume automatic pick and place equipment. The capacitor is surge current tested and has a ripple current rating of 190mA.
Cap Tant Solid 10uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.3 Ohm 125°C T/R Product overview: 293D106X0025B2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 2.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 2.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0025B2TE3
293D106X0025B2TE3
293D106X0025B2TE3
293D106X0025B2TE3
293D106X0025B2TE3
CAP, 10UF, 25V, TANT, CASE B; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:190mA; Qualification:- RoHS Compliant: Yes
CAP, 10UF, 25V, TANT, CASE B; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:190mA; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-293D106X0025B2TE3 | 718-293D106X0025B2TE3CT-ND | 718-293D106X0025B2TE3DKR-ND | 293D106X0025B2TE3 | 66AJ1998 |
| Product Name | SMD 10uF 25V 2.3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 10Uf, 25V, Tant, Case B; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 1.00E7 microF | 10 microF | 10 microF | ||
| WVDC | 25 volts | 25 volts | 25 volts |