Vishay Precision Group Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay 293D106X0020C2TE3.

Description
TANTALUM CAPACITOR, 10UF 20V, 1.7 OHM, 0.2, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 10UF 20V, 1.7 OHM, 0.2, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay - 30AC4126 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay
30AC4126
Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay 30AC4126
TANTALUM CAPACITOR, 10UF 20V, 1.7 OHM, 0.2, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 20V, 1.7 OHM, 0.2, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC4126
Product Name Tantalum Capacitor, 10Uf 20V, 1.7 Ohm, 0.2, 6032-28, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details